Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Hex Inverter IC, 6-Gate, CMOS, 2-6V, 130ns, SOIC Product overview: CD74HC04M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC04M96 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083146-CD74HC04M96
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: CD74HC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC04D/S71; 74HC04D/S430,118; 74HC04D/T3; 74HC04D/S430;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing
6 14ns@6V,50pF 2uA 2V~6V SOIC-14 Inverters ROHS
IC INVERTER 6CH 6-INP 14SOIC
LOGIC, INVERTER, HEX, SOIC-14; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-14505-2-ND | 705-CD74HC04M96 | 083146-CD74HC04M96 | CD74HC04M96 | CD74HC04M96 | CD74HC04M96 | 29AH3607 |
| Product Name | Gates and Inverters | 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74HC04M96 | Logic ICs >> Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic, Inverter, Hex, Soic-14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2V~6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V |
| Inputs | 6 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 14 ns | 130 ns | 14 ns | 14 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | 5.2 mA |