High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74HC03M96E4 |
| Product Name | CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 21 ns |