High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160170-CD74HC03M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
NAND Gate IC 4 Channel Open Drain 14-SOIC
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
LOGIC, QUAD 2IN NAND GATE OD, 14SOIC; Logic Family / Base Number:74HC03; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND OD 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC03M | 1160170-CD74HC03M | 296-CD74HC03M-ND | CD74HC03M | 36AJ8625 | CD74HC03M | CD74HC03M | CD74HC03M | CD74HC03M |
| Product Name | CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain | Logic - Logic - Gates and Inverters - CD74HC03M | Gates and Inverters | Logic, Quad 2In Nand Gate Od, 14Soic; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NOT | NAND | AND; NAND | NAND; NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||||
| Logic Family | HC | CMOS | CMOS | ||||||
| Propagation Delay | 21 ns | 17 ns | |||||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA | 5.2 mA |