High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-PDIP -55 to 125
NAND Gate IC 4 Channel Open Drain 14-PDIP
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14
Quad 2-Input NAND Gate IC, CMOS, Open Drain, 14-PDIP Product overview: CD74HC03E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC03E can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Drain 14-PDIP
IC GATE NAND OD 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC03E | 296-33015-5-ND | CD74HC03E | 705-CD74HC03E | CD74HC03E | CD74HC03E | CD74HC03E | CD74HC03E |
| Product Name | CD74HC03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain | Gates and Inverters | Quad Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | ||||||
| Propagation Delay | 21 ns | 17 ns | 26 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |