High Speed CMOS Logic Quad 2-Input NOR Gates 14-SOIC -55 to 125
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 144177-CD74HC02M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
IC GATE NOR 4CH 2-INP 14SOIC
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate
IC, 74HC CMOS, SMD, 74HC02, SOIC14; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC02M | CD74HC02M | 296-25968-5-ND | 144177-CD74HC02M | CD74HC02M | CD74HC02M | CD74HC02M | 26AJ5509 | CD74HC02M |
| Product Name | CD74HC02 High Speed CMOS Logic Quad 2-Input NOR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC02M | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Ic, 74Hc Cmos, Smd, 74Hc02, Soic14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR | NOT; NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | NOR; NOR | NOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2 V ~ 6 V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 6V | |||
| Logic Family | HC | CMOS | |||||||
| Propagation Delay | 23 ns | 15 ns | 15 ns | ||||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA | 5.2 mA |