Texas Instruments CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00M96G4

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates - CD74HC00M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates
CD74HC00M96G4
CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HC00M96G4
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC00M96G4 - 1160168-CD74HC00M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC00M96G4
1160168-CD74HC00M96G4
Logic - Logic - Gates and Inverters - CD74HC00M96G4 1160168-CD74HC00M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160168-CD74HC00M96G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160168-CD74HC00M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad 6V SOIC Logic IC
705-CD74HC00M96G4
Quad 6V SOIC Logic IC 705-CD74HC00M96G4
Quad 2-Input NAND Gate IC, 74HC Series, SOIC, 6V Max Product overview: CD74HC00M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00M96G4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 74HC Series, SOIC, 6V Max Product overview: CD74HC00M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC00M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74HC00M96G4 1160168-CD74HC00M96G4 705-CD74HC00M96G4
Product Name CD74HC00 High Speed CMOS Logic Quad 2-Input NAND Gates Logic - Logic - Gates and Inverters - CD74HC00M96G4 Quad 6V SOIC Logic IC
Gate Type NAND NOT NAND; NAND GATE
Supply Voltage 5V; 5 6V
Logic Family HC CMOS
Propagation Delay 20 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32LMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers