CD74FCT574M -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Texas Instruments
Integrated Circuits (ICs) - Logic - Flip Flops
CD74FCT574M
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Flip Flops
CD74FCT574M
Supplier's Site
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74FCT574M |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
J-K
Supply Voltage
1.8V; 3V ~ 18V
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+6.5
View Details
9 suppliers
fMAX
185 MHz
Low-level Output Current (Sink)
64 mA
High-level Output Current (Source)
32 mA
View Details