Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT541SM CD74FCT541SM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160160-CD74FCT541SM Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160160-CD74FCT541SM Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT541SM - 1160160-CD74FCT541SM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT541SM
1160160-CD74FCT541SM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT541SM 1160160-CD74FCT541SM
Manufacturer: Texas Instruments Win Source Part Number: 1160160-CD74FCT541SM Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160160-CD74FCT541SM
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1160160-CD74FCT541SM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT541SM
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details