Texas Instruments CD74FCT374 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs CD74FCT374E

Description
BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Description
BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74FCT374E is an octal, edge-triggered, D-type flip-flop with 3-state outputs, fabricated in BiCMOS technology for low quiescent power and high drive capability. It is packaged in a 20-pin standard plastic DIP and operates over a temperature range of 0°C to 70°C. The device features 48-mA output sink current, output voltage swing limited to 3.7 V, and buffered inputs with output-enable control that isolates outputs from the power supply during high-impedance state. The output stage is designed to minimize electromagnetic interference and ground bounce during simultaneous switching.

Datasheet Summary
Powered by GS/AI

The CD74FCT374E is an octal, edge-triggered, D-type flip-flop with 3-state outputs, fabricated in BiCMOS technology for low quiescent power and high drive capability. It is packaged in a 20-pin standard plastic DIP and operates over a temperature range of 0°C to 70°C. The device features 48-mA output sink current, output voltage swing limited to 3.7 V, and buffered inputs with output-enable control that isolates outputs from the power supply during high-impedance state. The output stage is designed to minimize electromagnetic interference and ground bounce during simultaneous switching.

Suppliers

Company
Product
Description
Supplier Links
CD74FCT374 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs - CD74FCT374E - Texas Instruments
Dallas, TX, United States
CD74FCT374 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs
CD74FCT374E
CD74FCT374 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs CD74FCT374E
BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Flip Flops - CD74FCT374E-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
CD74FCT374E-ND
Flip Flops CD74FCT374E-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74FCT374E
866154-CD74FCT374E
Logic - Logic - Flip Flops - CD74FCT374E 866154-CD74FCT374E
Manufacturer: Texas Instruments Win Source Part Number: 866154-CD74FCT374E Series: 74FCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm) Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: 74FCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74FCT374EE4, CD74FCT374EE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866154-CD74FCT374E
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74FCT374
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD74FCT374EE4, CD74FCT374EE4-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74FCT374E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74FCT374E
Integrated Circuits (ICs) - Logic - Flip Flops CD74FCT374E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - CD74FCT374E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74FCT374E
Flip Flops CD74FCT374E
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74FCT374E CD74FCT374E-ND 866154-CD74FCT374E CD74FCT374E CD74FCT374E
Product Name CD74FCT374 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CD74FCT374E Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V
Output Characteristics 3-State 3-State
Propagation Delay 10 ns 6.6 ns
fMAX 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501FA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
SN74ALVTH16374 2.5-V/3.3-V 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74ALVTH16374ZQLR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 2.5V; 3.3V; 3.6V; 2.5,3.3
Output Characteristics 3-State
View Details
6 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details