The CD74FCT273E is an octal D-type flip-flop with direct clear, fabricated in BiCMOS technology for low quiescent power and controlled output edge rates. It is packaged in a 20-pin PDIP with dimensions of 506 mm length, 13.97 mm width, and 11230 µm thickness. The device operates from 0°C to 70°C with a supply voltage range of 4.75 V to 5.25 V, sinks up to 48 mA per output, and limits output high voltage to 3.7 V to reduce EMI. All eight flip-flops share a common clock and reset, with outputs held low when CLR is activated.
BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with Reset 20-PDIP 0 to 70
D Flip-Flop, FCT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74FCT273E | CD74FCT273E | 296-33013-5-ND | CD74FCT273E | CD74FCT273E | CD74FCT273E |
| Product Name | CD74FCT273 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 13 ns | 7 ns | ||||
| fMAX | 70 MHz | 70 MHz | ||||
| Operating Current | 0.0800 mA |