CD74FCT244ATM is an octal buffer/line driver with 3-state outputs, built using BiCMOS technology and available in a 20-pin SOIC package. It operates over a supply voltage range of 4.75 V to 5.25 V and supports a maximum output sink current of 64 mA per pin, with output high levels limited to 3.7 V to reduce electromagnetic interference. The device features controlled output edge rates, SCR latch-up resistance, and operates within a temperature range of 0°C to 70°C. It is organized as two 4-bit buffers with separate active-low output-enable inputs and offers input/output isolation from the supply rail.
BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70
Bus Driver, FCT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD74FCT244ATM | CD74FCT244ATM |
| Product Name | CD74FCT244AT BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs | |
| Technology | FCT | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |