Texas Instruments Logic - Logic - Gates and Inverters - CD74FCT240M CD74FCT240M

Description
Manufacturer: Texas Instruments Win Source Part Number: 240539-CD74FCT240M Family Name: CD74FCT240 Alternative Parts (Cross-Reference): CD74FCT240SM; 74FCT240SO; 74FCT240SO8; CD74FCT240M96; Introduction Date: February 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 240539-CD74FCT240M Family Name: CD74FCT240 Alternative Parts (Cross-Reference): CD74FCT240SM; 74FCT240SO; 74FCT240SO8; CD74FCT240M96; Introduction Date: February 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD74FCT240M - 240539-CD74FCT240M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74FCT240M
240539-CD74FCT240M
Logic - Logic - Gates and Inverters - CD74FCT240M 240539-CD74FCT240M
Manufacturer: Texas Instruments Win Source Part Number: 240539-CD74FCT240M Family Name: CD74FCT240 Alternative Parts (Cross-Reference): CD74FCT240SM; 74FCT240SO; 74FCT240SO8; CD74FCT240M96; Introduction Date: February 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240539-CD74FCT240M
Family Name: CD74FCT240
Alternative Parts (Cross-Reference): CD74FCT240SM; 74FCT240SO; 74FCT240SO8; CD74FCT240M96;
Introduction Date: February 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - CD74FCT240M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74FCT240M
Gates and Inverters CD74FCT240M
Inverter Element Bit per Element Output 20-SOIC

Inverter Element Bit per Element Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 240539-CD74FCT240M CD74FCT240M
Product Name Logic - Logic - Gates and Inverters - CD74FCT240M Gates and Inverters
Gate Type NOT NOT; Inverter
Logic Family CMOS
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222732P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
8-input NAND gate - 74AHC30BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details