Texas Instruments CD74ACT86 Quad 2-Input Exclusive-OR Gates CD74ACT86M

Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT86 Quad 2-Input Exclusive-OR Gates - CD74ACT86M - Texas Instruments
Dallas, TX, United States
CD74ACT86 Quad 2-Input Exclusive-OR Gates
CD74ACT86M
CD74ACT86 Quad 2-Input Exclusive-OR Gates CD74ACT86M
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74ACT86M - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74ACT86M - 1160151-CD74ACT86M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT86M
1160151-CD74ACT86M
Logic - Logic - Gates and Inverters - CD74ACT86M 1160151-CD74ACT86M
Manufacturer: Texas Instruments Win Source Part Number: 1160151-CD74ACT86M Series: 74ACT Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 14.6ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74ACT86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): TC74ACT86FN(M); TC74ACT86FN(ELP); TC74ACT86FN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160151-CD74ACT86M
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 14.6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74ACT86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): TC74ACT86FN(M); TC74ACT86FN(ELP); TC74ACT86FN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-25967-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25967-5-ND
Gates and Inverters 296-25967-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD74ACT86M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT86M
Gates and Inverters CD74ACT86M
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT86M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT86M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT86M
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74ACT86M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT86M
Logic - Gates and Inverters CD74ACT86M
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Tube - 815-CD74ACT86M - Utmel Electronic Limited
Hong Kong, China
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Tube
815-CD74ACT86M
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Tube 815-CD74ACT86M
XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Tube

XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Tube

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74ACT86M
Logic Gates CD74ACT86M
Logic Gates Quad 2-Input Exclusive-OR Gates

Logic Gates Quad 2-Input Exclusive-OR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT86M CD74ACT86M 1160151-CD74ACT86M 296-25967-5-ND CD74ACT86M CD74ACT86M CD74ACT86M 815-CD74ACT86M CD74ACT86M
Product Name CD74ACT86 Quad 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - CD74ACT86M Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters XOR Gate 4-Element 2-IN CMOS 14-Pin SOIC Tube Logic Gates
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) XOR NOT; XOR XOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5V; 5V
Logic Family ACT CMOS CMOS; CMOS
Propagation Delay 13.3 ns 14.6 ns 14.6 ns 14.6 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901M2A - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details