Texas Instruments CD74ACT86 Quad 2-Input Exclusive-OR Gates CD74ACT86E

Description
Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT86 Quad 2-Input Exclusive-OR Gates - CD74ACT86E - Texas Instruments
Dallas, TX, United States
CD74ACT86 Quad 2-Input Exclusive-OR Gates
CD74ACT86E
CD74ACT86 Quad 2-Input Exclusive-OR Gates CD74ACT86E
Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
 - CD74ACT86E - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4286-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4286-5-ND
Gates and Inverters 296-4286-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-CD74ACT86E
Quad 5V Logic IC 705-CD74ACT86E
Quad 2-Input XOR Gate IC, 5V, CMOS, PDIP Product overview: CD74ACT86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT86E can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5V, CMOS, PDIP Product overview: CD74ACT86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT86E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT86E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT86E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD74ACT86E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT86E
Gates and Inverters CD74ACT86E
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - CD74ACT86E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT86E
Logic - Gates and Inverters CD74ACT86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT86E
Logic Gates CD74ACT86E
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT86E CD74ACT86E 296-4286-5-ND 705-CD74ACT86E CD74ACT86E CD74ACT86E CD74ACT86E CD74ACT86E
Product Name CD74ACT86 Quad 2-Input Exclusive-OR Gates Gates and Inverters Quad 5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR OR; XOR XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 13.3 ns 14.6 ns 14.6 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic IC - 705-5430DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers