Texas Instruments CD74ACT623 Octal Non-Inverting Bus Transceivers with 3-State Outputs CD74ACT623M96

Description
Octal Non-Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Non-Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT623 Octal Non-Inverting Bus Transceivers with 3-State Outputs - CD74ACT623M96 - Texas Instruments
Dallas, TX, United States
CD74ACT623 Octal Non-Inverting Bus Transceivers with 3-State Outputs
CD74ACT623M96
CD74ACT623 Octal Non-Inverting Bus Transceivers with 3-State Outputs CD74ACT623M96
Octal Non-Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125

Octal Non-Inverting Bus Transceivers with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Interface Transceiver IC
704-CD74ACT623M96
8-bit 5V SOIC Interface Transceiver IC 704-CD74ACT623M96
Octal 3-State Bus Transceiver, 8-Bit, 5V, SOIC, CMOS Product overview: CD74ACT623M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74ACT623M96 can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, 8-Bit, 5V, SOIC, CMOS Product overview: CD74ACT623M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74ACT623M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number CD74ACT623M96 704-CD74ACT623M96
Product Name CD74ACT623 Octal Non-Inverting Bus Transceivers with 3-State Outputs 8-bit 5V SOIC Interface Transceiver IC
Technology ACT
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage Other; 5
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers