Octal D-type flip-flop with 3-state outputs, positive-edge-trigge
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT574ME4 |
| Product Name | CD74ACT574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 12 ns |
| fMAX | 90 MHz |