Texas Instruments CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273SM96G4

Description
Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with reset in a 20-SSOP package, measuring 7.2 mm × 7.8 mm overall and 7.2 mm × 5.3 mm body size, featuring a typical propagation delay of 6.5 ns at 5 V and 25°C, ±24 mA output drive, and operation from 1.5 V to 5.5 V. The device supports master reset functionality, operates over a temperature range of -55°C to 125°C, and uses a latchup-resistant CMOS process.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with reset in a 20-SSOP package, measuring 7.2 mm × 7.8 mm overall and 7.2 mm × 5.3 mm body size, featuring a typical propagation delay of 6.5 ns at 5 V and 25°C, ±24 mA output drive, and operation from 1.5 V to 5.5 V. The device supports master reset functionality, operates over a temperature range of -55°C to 125°C, and uses a latchup-resistant CMOS process.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT273 Octal D-Type Flip-Flops with Reset - CD74ACT273SM96G4 - Texas Instruments
Dallas, TX, United States
CD74ACT273 Octal D-Type Flip-Flops with Reset
CD74ACT273SM96G4
CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273SM96G4
Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125

Octal D-Type Flip-Flops with Reset 20-SSOP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT273SM96G4
1160138-CD74ACT273SM96G4
Logic - Logic - Flip Flops - CD74ACT273SM96G4 1160138-CD74ACT273SM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160138-CD74ACT273SM 96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160138-CD74ACT273SM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Flip-Flops Flip-Flops
Product Number CD74ACT273SM96G4 1160138-CD74ACT273SM96G4
Product Name CD74ACT273 Octal D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74ACT273SM96G4
Flip-Flop Type D
Supply Voltage 1.5V; 5V; 5
Propagation Delay 12.3 ns
fMAX 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details