Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - CD74ACT273SM CD74ACT273SM

Description
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet
Description
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74ACT273SM - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

D Flip-Flop, ACT Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT273SM
1160136-CD74ACT273SM
Logic - Logic - Flip Flops - CD74ACT273SM 1160136-CD74ACT273SM
Manufacturer: Texas Instruments Win Source Part Number: 1160136-CD74ACT273SM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160136-CD74ACT273SM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - CD74ACT273SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT273SM
Flip Flops CD74ACT273SM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT273SM 1160136-CD74ACT273SM CD74ACT273SM
Product Name Logic - Logic - Flip Flops - CD74ACT273SM Flip Flops
Triggering Positive-edge Triggered
Package Type SSOP20; SOP; SSOP 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 15 ns
View Details
Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112D-Q100J - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details