Rochester Electronics Logic - Flip Flops 74ABT273CMTC

Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ABT273CMTC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ABT273CMTC
Logic - Flip Flops 74ABT273CMTC
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ABT273CMTC
Product Name Logic - Flip Flops
fMAX 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Dual D-type flip-flop with set and reset; positive-edge trigger - 74AHCT74PW-Q100J - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
5 suppliers
Logic - Flip Flops - 5962-9221804MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details