Octal D-type flip-flops with reset featuring buffered inputs, 1.5V to 5.5V operation, and ±24mA output drive capability. The device is available in a 20-pin SOIC package with a body size of 12.8 mm × 7.5 mm and operates over a temperature range of -55°C to 125°C. Typical propagation delay is 6.5 ns at 5 V supply and 25°C ambient temperature. The device incorporates a SCR-latchup-resistan
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160134-CD74ACT273MG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT273MG4 | 1160134-CD74ACT273MG4 |
| Product Name | CD74ACT273 Octal D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74ACT273MG4 |
| Flip-Flop Type | D | |
| Supply Voltage | 1.5V; 5V; 5 | |
| Propagation Delay | 12.3 ns | |
| fMAX | 90 MHz |