The CD74ACT273M96G4 is an octal D-type flip-flop with reset, housed in a 20-pin SOIC package measuring 12.8 mm by 10.3 mm, with a body size of 12.8 mm by 7.5 mm. It operates from 1.5 V to 5.5 V and features a typical propagation delay of 6.5 ns at 5 V and 25 °C, with ±24 mA output drive capability. The device is manufactured using a latchup-resistant CMOS process and supports a temperature range of -55 °C to 125 °C.
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT273M96G4 |
| Product Name | CD74ACT273 Octal D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 5V; 5 |
| Propagation Delay | 12.3 ns |
| fMAX | 90 MHz |