The CD74ACT273M96E4 is an octal D-type flip-flop with reset, part of the CD74ACT273 series, housed in a 20-pin SOIC package measuring 12.8 mm by 10.3 mm. It operates from 1.5 V to 5.5 V, features a typical propagation delay of 6.5 ns at 5 V and 25°C, and provides ±24 mA output drive current. All devices in the series have balanced propagation delays, SCR-latchup resistance, and support reset functionality independent of the clock. The part is rated for operation from -55°C to 125°C, complies with RoHS standards, and uses a lead-free finish. It is designed for high-speed CMOS applications requiring low power consumption and reliable noise immunity.
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT273M96E4 |
| Product Name | CD74ACT273 Octal D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 5V; 5 |
| Propagation Delay | 12.3 ns |
| fMAX | 90 MHz |