Texas Instruments CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273M96

Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with reset in a 20-pin SOIC package, measuring 12.8 mm × 10.3 mm, with a typical propagation delay of 6.5 ns at 5 V supply and 25 °C, output drive of ±24 mA, and operating temperature range of -55 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with reset in a 20-pin SOIC package, measuring 12.8 mm × 10.3 mm, with a typical propagation delay of 6.5 ns at 5 V supply and 25 °C, output drive of ±24 mA, and operating temperature range of -55 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT273 Octal D-Type Flip-Flops with Reset - CD74ACT273M96 - Texas Instruments
Dallas, TX, United States
CD74ACT273 Octal D-Type Flip-Flops with Reset
CD74ACT273M96
CD74ACT273 Octal D-Type Flip-Flops with Reset CD74ACT273M96
Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT273M96
1160133-CD74ACT273M96
Logic - Logic - Flip Flops - CD74ACT273M96 1160133-CD74ACT273M96
Manufacturer: Texas Instruments Win Source Part Number: 1160133-CD74ACT273M9 6 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160133-CD74ACT273M96
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - 296-14498-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14498-1-ND
Flip Flops 296-14498-1-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14498-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14498-6-ND
Flip Flops 296-14498-6-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - 296-14498-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14498-2-ND
Flip Flops 296-14498-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - CD74ACT273M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT273M96
Flip Flops CD74ACT273M96
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT273M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT273M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Logic - Flip Flops - CD74ACT273M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT273M96
Logic - Flip Flops CD74ACT273M96
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT273M96 1160133-CD74ACT273M96 296-14498-1-ND CD74ACT273M96 CD74ACT273M96 CD74ACT273M96
Product Name CD74ACT273 Octal D-Type Flip-Flops with Reset Logic - Logic - Flip Flops - CD74ACT273M96 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 12.3 ns 13.5 ns
fMAX 90 MHz 80 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
Flip Flops - 40175BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
2 suppliers