Octal D-Type Flip-Flops with Reset 20-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 039868-CD74ACT273M
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 4.5 V to 5.5 V
Max Frequency: 85MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
LOGIC, OCT D F/F W/RESET, 20SOIC; Logic Family / Base Number:74ACT273; Flip-Flop Type:D; Propagation Delay:13.5ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT273M | 039868-CD74ACT273M | 296-4273-5-ND | CD74ACT273M | 36AJ8579 | CD74ACT273M |
| Product Name | CD74ACT273 Octal D-Type Flip-Flops with Reset | Logic - Logic - Flip Flops - CD74ACT273M | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Oct D F/f W/reset, 20Soic; Logic Family / Base Number Texas Instruments | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.5V; 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 12.3 ns | 13.5 ns | 13.5 ns | 13.5 ns | ||
| fMAX | 90 MHz | 85 MHz | 85 MHz | |||
| Operating Current | 0.0800 mA |