Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT244M CD74ACT244M

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160123-CD74ACT244M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160123-CD74ACT244M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT244M - 1160123-CD74ACT244M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT244M
1160123-CD74ACT244M
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT244M 1160123-CD74ACT244M
Manufacturer: Texas Instruments Win Source Part Number: 1160123-CD74ACT244M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1160123-CD74ACT244M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Defence, Military & Aerospace

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1160123-CD74ACT244M
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74ACT244M
Applications Military / Defense
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3207ECB - 874152-ICL3207ECB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details