Texas Instruments Logic - Logic - Gates and Inverters - CD74ACT20M96G4 CD74ACT20M96G4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051612-CD74ACT20M96 G4 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 4 Operating Supply Voltage: 5 V Number of Elements: 2 Weight: 129.387224 mg Number of Pins: 14 Number of Gates: 2 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 13.5 ns Output Current: 24 mA Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 12.3 ns Logic Function: NAND Number of Input Lines: 4 Number of Output Lines: 1
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051612-CD74ACT20M96 G4 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 4 Operating Supply Voltage: 5 V Number of Elements: 2 Weight: 129.387224 mg Number of Pins: 14 Number of Gates: 2 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 13.5 ns Output Current: 24 mA Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 12.3 ns Logic Function: NAND Number of Input Lines: 4 Number of Output Lines: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD74ACT20M96G4 - 1051612-CD74ACT20M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT20M96G4
1051612-CD74ACT20M96G4
Logic - Logic - Gates and Inverters - CD74ACT20M96G4 1051612-CD74ACT20M96G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051612-CD74ACT20M96 G4 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 4 Operating Supply Voltage: 5 V Number of Elements: 2 Weight: 129.387224 mg Number of Pins: 14 Number of Gates: 2 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 4 µA Propagation Delay: 13.5 ns Output Current: 24 mA Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 12.3 ns Logic Function: NAND Number of Input Lines: 4 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051612-CD74ACT20M96G4
Packaging: Tape & Reel (TR)
Number of Circuits: 2
Mounting: SMD (SMT)
Number of Inputs: 4
Operating Supply Voltage: 5 V
Number of Elements: 2
Weight: 129.387224 mg
Number of Pins: 14
Number of Gates: 2
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 4 µA
Propagation Delay: 13.5 ns
Output Current: 24 mA
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 12.3 ns
Logic Function: NAND
Number of Input Lines: 4
Number of Output Lines: 1

Buy Now
Singapore, Singapore
Dual 5V 24mA SOIC Logic IC
705-CD74ACT20M96G4
Dual 5V 24mA SOIC Logic IC 705-CD74ACT20M96G4
74ACT Dual 4-Input NAND Gate, SOIC-14, 5V, 24mA Product overview: CD74ACT20M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT20M96G4 can be used for catalog matching and distributor lookup.

74ACT Dual 4-Input NAND Gate, SOIC-14, 5V, 24mA Product overview: CD74ACT20M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT20M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1051612-CD74ACT20M96G4 705-CD74ACT20M96G4
Product Name Logic - Logic - Gates and Inverters - CD74ACT20M96G4 Dual 5V 24mA SOIC Logic IC
Gate Type NOT NAND; NAND GATE
Supply Voltage 5 V 5.5V
Logic Family CMOS
Inputs 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Logic IC - 705-74AHC1G14GV-Q100,1 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family AHC
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 2SB544E-MP-ON - Lingto Electronic Limited
Specs
Gate Type NOT
View Details