Texas Instruments CD74ACT20 Dual 4-Input NAND Gates CD74ACT20M

Description
Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT20 Dual 4-Input NAND Gates - CD74ACT20M - Texas Instruments
Dallas, TX, United States
CD74ACT20 Dual 4-Input NAND Gates
CD74ACT20M
CD74ACT20 Dual 4-Input NAND Gates CD74ACT20M
Dual 4-Input NAND Gates 14-SOIC -55 to 125

Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT20M - 1160118-CD74ACT20M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT20M
1160118-CD74ACT20M
Logic - Logic - Gates and Inverters - CD74ACT20M 1160118-CD74ACT20M
Manufacturer: Texas Instruments Win Source Part Number: 1160118-CD74ACT20M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160118-CD74ACT20M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 5.5V SOIC Logic IC
705-CD74ACT20M
Dual 5.5V SOIC Logic IC 705-CD74ACT20M
Dual 4-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74ACT20M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT20M can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74ACT20M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT20M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4267-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4267-5-ND
Gates and Inverters 296-4267-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
 - CD74ACT20M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, ACT Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT20M
Logic Gates CD74ACT20M
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74ACT20M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT20M
Logic - Gates and Inverters CD74ACT20M
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT20M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT20M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT20M
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74ACT20M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT20M
Gates and Inverters CD74ACT20M
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT20M 1160118-CD74ACT20M 705-CD74ACT20M 296-4267-5-ND CD74ACT20M CD74ACT20M CD74ACT20M CD74ACT20M CD74ACT20M
Product Name CD74ACT20 Dual 4-Input NAND Gates Logic - Logic - Gates and Inverters - CD74ACT20M Dual 5.5V SOIC Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT NAND; NAND GATE NAND AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 12.3 ns 13.5 ns 13.5 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S51FM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 5439DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details