Quad D-Type Flip-Flops with Reset in 16-pin PDIP package, operating from -55°C to 125°C, featuring TTL-compatible inputs, complementary outputs, ±24mA drive current, and a direct clear input triggered on the positive clock edge.
Quad D-Type Flip-Flops with Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT175ME4 |
| Product Name | CD74ACT175 Quad D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 5V; 5 |
| Propagation Delay | 10.5 ns |
| fMAX | 90 MHz |