Texas Instruments CD74ACT175 Quad D-Type Flip-Flops with Reset CD74ACT175EE4

Description
Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote
Description
Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74ACT175EE4 is a quadruple D-type flip-flop with clear functionality, designed for use in various digital applications such as buffer/storage registers, shift registers, and pattern generators. It features TTL-compatible inputs and provides complementary outputs from each flip-flop. The device operates with a supply voltage range of 4.5V to 5.5V and supports a clock frequency of up to 114 MHz. The flip-flop includes buffered inputs and has a direct clear (CLR) input, allowing for easy reset of the outputs. It is capable of driving output currents of ±24 mA, with a fanout of up to 15 F devices. The product is designed using a SCR-latchup-resistant CMOS process, ensuring reliability in various conditions, and it exceeds 2-kV ESD protection per MIL-STD-883, Method 3015. The operating temperature range for the CD74ACT175EE4 is from -55°C to 125°C, making it suitable for a wide range of environments. This device is available in a PDIP package and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The CD74ACT175EE4 is a quadruple D-type flip-flop with clear functionality, designed for use in various digital applications such as buffer/storage registers, shift registers, and pattern generators. It features TTL-compatible inputs and provides complementary outputs from each flip-flop. The device operates with a supply voltage range of 4.5V to 5.5V and supports a clock frequency of up to 114 MHz. The flip-flop includes buffered inputs and has a direct clear (CLR) input, allowing for easy reset of the outputs. It is capable of driving output currents of ±24 mA, with a fanout of up to 15 F devices. The product is designed using a SCR-latchup-resistant CMOS process, ensuring reliability in various conditions, and it exceeds 2-kV ESD protection per MIL-STD-883, Method 3015. The operating temperature range for the CD74ACT175EE4 is from -55°C to 125°C, making it suitable for a wide range of environments. This device is available in a PDIP package and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT175 Quad D-Type Flip-Flops with Reset - CD74ACT175EE4 - Texas Instruments
Dallas, TX, United States
CD74ACT175 Quad D-Type Flip-Flops with Reset
CD74ACT175EE4
CD74ACT175 Quad D-Type Flip-Flops with Reset CD74ACT175EE4
Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125

Quad D-Type Flip-Flops with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-CD74ACT175EE4-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 4-BIT 16-PDIP

IC FF D-TYPE 1-ELE 4-BIT 16-PDIP

Buy Now Datasheet
 - CD74ACT175EE4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

D Flip-Flop, ACT Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT175EE4
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT175EE4
IC FF D-TYPE SNGL 4BIT 16DIP

IC FF D-TYPE SNGL 4BIT 16DIP

Supplier's Site
Flip Flops - CD74ACT175EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT175EE4
Flip Flops CD74ACT175EE4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - CD74ACT175EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT175EE4
Flip Flops CD74ACT175EE4
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT175EE4 296-CD74ACT175EE4-ND CD74ACT175EE4 CD74ACT175EE4 CD74ACT175EE4 CD74ACT175EE4
Product Name CD74ACT175 Quad D-Type Flip-Flops with Reset Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.5 ns 11.5 ns
fMAX 90 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products