Hex D-Type flip-flops with clear, designed for 4.5V to 5.5V operation, in a 16-pin SOIC package measuring 9.9mm × 6mm, with ±24mA output drive, TTL-voltage compatible inputs, and operation from -55°C to 125°C.
Hex D-Type Flip-Flops with Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT174M96G4 |
| Product Name | CD74ACT174 Hex D-Type Flip-Flops with Reset |
| Flip-Flop Type | D |
| Supply Voltage | 1.5V; 5V; 5 |
| Propagation Delay | 12.6 ns |
| fMAX | 90 MHz |