Texas Instruments CD74ACT174 Hex D-Type Flip-Flops with Reset CD74ACT174E

Description
Hex D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote
Description
Hex D-Type Flip-Flops with Reset 16-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Hex D-Type flip-flops with clear, available in a 16-pin PDIP package measuring 19.3mm × 9.4mm, designed for operation from 4.5V to 5.5V with ±24mA output drive, buffered inputs, TTL-voltage compatibility, and operation over a temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Hex D-Type flip-flops with clear, available in a 16-pin PDIP package measuring 19.3mm × 9.4mm, designed for operation from 4.5V to 5.5V with ±24mA output drive, buffered inputs, TTL-voltage compatibility, and operation over a temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT174 Hex D-Type Flip-Flops with Reset - CD74ACT174E - Texas Instruments
Dallas, TX, United States
CD74ACT174 Hex D-Type Flip-Flops with Reset
CD74ACT174E
CD74ACT174 Hex D-Type Flip-Flops with Reset CD74ACT174E
Hex D-Type Flip-Flops with Reset 16-PDIP -55 to 125

Hex D-Type Flip-Flops with Reset 16-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-32984-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32984-5-ND
Flip Flops 296-32984-5-ND
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
 - CD74ACT174E - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, ACT Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

D Flip-Flop, ACT Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16

Supplier's Site Datasheet
Flip Flops - CD74ACT174E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74ACT174E
Flip Flops CD74ACT174E
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)

Buy Now
Logic - Flip Flops - CD74ACT174E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74ACT174E
Logic - Flip Flops CD74ACT174E
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74ACT174E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74ACT174E
Integrated Circuits (ICs) - Logic - Flip Flops CD74ACT174E
IC FF D-TYPE SNGL 6BIT 16DIP

IC FF D-TYPE SNGL 6BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74ACT174E 296-32984-5-ND CD74ACT174E CD74ACT174E CD74ACT174E CD74ACT174E
Product Name CD74ACT174 Hex D-Type Flip-Flops with Reset Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 12.6 ns 14 ns
fMAX 90 MHz 80 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F109 Dual J-K Positive-Edge-Triggered Flip-Flops W/Clear And Preset - 5962-9758001Q2A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
4 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers