The CD74ACT112M is a dual negative-edge triggered J-K flip-flop designed by Texas Instruments. It features independent J-K flip-flops that can be set or reset via preset (PRE) and clear (CLR) inputs, regardless of other input levels. The device operates with TTL-compatible inputs and offers a propagation delay that is balanced, ensuring reliable performance in digital circuits.
This flip-flop supports a supply voltage range of 4.5V to 5.5V and can drive output currents of up to ±24 mA, allowing for a fanout of up to 15 F devices. It is built using a SCR-latchup-resistan
Dual Negative-Edge Triggered J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 866141-CD74ACT112M
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Flip Flop Element JK Type Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ACT112
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD74ACT112ME4, CD74ACT112MG4, CD74ACT112M-ND, CD74ACT112ME4-ND, 296-32981-5, CD74ACT112MG4-ND
J-K Flip-Flop, ACT Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT112M | 296-32981-5-ND | 866141-CD74ACT112M | CD74ACT112M | CD74ACT112M | CD74ACT112M | CD74ACT112M |
| Product Name | CD74ACT112 Dual Negative-Edge Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Logic - Logic - Flip Flops - CD74ACT112M | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 11.1 ns | 10.3 ns | |||||
| fMAX | 90 MHz | 100 MHz |