Triple 3-Input NAND Gates 14-SOIC -55 to 125
Triple 3-Input NAND Gate IC, 5V, SOIC, CMOS Product overview: CD74ACT10M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT10M can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-SOIC
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14
NAND Gate IC 3 Channel 14-SOIC
Logic Gates Triple 3-Input NAND Gate
IC GATE NAND 3CH 3-INP 14SOIC
IC GATE NAND 3CH 3-INP 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT10M | 705-CD74ACT10M | 296-CD74ACT10M-ND | CD74ACT10M | CD74ACT10M | CD74ACT10M | CD74ACT10M | CD74ACT10M |
| Product Name | CD74ACT10 Triple 3-Input NAND Gates | 5V SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NAND | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ACT | CMOS | ||||||
| Propagation Delay | 12.3 ns | 13.5 ns | 13.5 ns | |||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |