Dual J-K positive-edge-trigge
Dual Positive-Edge Triggered J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT109M96E4 | CD74ACT109M96E4-ND | CD74ACT109M96E4 | CD74ACT109M96E4 | CD74ACT109M96E4 |
| Product Name | CD74ACT109 Dual Positive-Edge Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | J-K | J-K | J-K | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Propagation Delay | 11.1 ns | 10.3 ns | |||
| fMAX | 90 MHz | 100 MHz |