Quad 2-Input AND Gates 14-SOIC -55 to 125
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT08ME4 | CD74ACT08ME4-ND | CD74ACT08ME4 | CD74ACT08ME4 | CD74ACT08ME4 | CD74ACT08ME4 |
| Product Name | CD74ACT08 Quad 2-Input AND Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ACT | |||||
| Propagation Delay | 11.7 ns | 12.9 ns | ||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |