Texas Instruments CD74ACT08 Quad 2-Input AND Gates CD74ACT08M96

Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT08 Quad 2-Input AND Gates - CD74ACT08M96 - Texas Instruments
Dallas, TX, United States
CD74ACT08 Quad 2-Input AND Gates
CD74ACT08M96
CD74ACT08 Quad 2-Input AND Gates CD74ACT08M96
Quad 2-Input AND Gates 14-SOIC -55 to 125

Quad 2-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT08M96 - 079873-CD74ACT08M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT08M96
079873-CD74ACT08M96
Logic - Logic - Gates and Inverters - CD74ACT08M96 079873-CD74ACT08M96
Manufacturer: Texas Instruments Win Source Part Number: 079873-CD74ACT08M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.9ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079873-CD74ACT08M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14489-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14489-6-ND
Gates and Inverters 296-14489-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14489-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14489-1-ND
Gates and Inverters 296-14489-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14489-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14489-2-ND
Gates and Inverters 296-14489-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-CD74ACT08M96
Quad 5V SOIC Logic IC 705-CD74ACT08M96
Quad 2-Input AND Gate IC, 5V, SOIC, CMOS, 12.9ns PD Product overview: CD74ACT08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT08M96 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, SOIC, CMOS, 12.9ns PD Product overview: CD74ACT08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT08M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74ACT08M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT08M96
Gates and Inverters CD74ACT08M96
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - CD74ACT08M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74ACT08M96
Gates and Inverters CD74ACT08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT08M96
Logic Gates CD74ACT08M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT08M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT08M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments - 03AJ0120 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments
03AJ0120
And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments 03AJ0120
AND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Logic - Gates and Inverters - CD74ACT08M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT08M96
Logic - Gates and Inverters CD74ACT08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT08M96 079873-CD74ACT08M96 296-14489-6-ND 705-CD74ACT08M96 CD74ACT08M96 CD74ACT08M96 CD74ACT08M96 CD74ACT08M96 03AJ0120 CD74ACT08M96
Product Name CD74ACT08 Quad 2-Input AND Gates Logic - Logic - Gates and Inverters - CD74ACT08M96 Gates and Inverters Quad 5V SOIC Logic IC Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters And Gate, 2 I/p, -55 To 125Deg C Rohs Compliant Texas Instruments Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 11.7 ns 12.9 ns 12.9 ns 12.9 ns 12.9 ns
Operating Current 0.0400 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details