Quad 2-Input AND Gates 14-SOIC -55 to 125
AND Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 079872-CD74ACT08M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
74ACT CMOS, SMD, 74ACT08, SOIC14; Logic Family / Base Number:74ACT08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT08M | 296-4253-5-ND | 079872-CD74ACT08M | CD74ACT08M | 28AH2037 | CD74ACT08M | CD74ACT08M | CD74ACT08M |
| Product Name | CD74ACT08 Quad 2-Input AND Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74ACT08M | Logic Gates | 74Act Cmos, Smd, 74Act08, Soic14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ACT | |||||||
| Propagation Delay | 11.7 ns | 12.9 ns | 12.9 ns | |||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA | 24 mA |