Texas Instruments Logic - Logic - Gates and Inverters - CD74ACT05M96G4 CD74ACT05M96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160106-CD74ACT05M96 G4 Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74ACT05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160106-CD74ACT05M96 G4 Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74ACT05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD74ACT05M96G4 - 1160106-CD74ACT05M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT05M96G4
1160106-CD74ACT05M96G4
Logic - Logic - Gates and Inverters - CD74ACT05M96G4 1160106-CD74ACT05M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160106-CD74ACT05M96 G4 Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74ACT05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160106-CD74ACT05M96G4
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74ACT05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74ACT05D; MC74ACT05DR2; MC74ACT05DR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74ACT05M96G4
5.5V SOIC Logic IC 705-CD74ACT05M96G4
6-Bit Hex Inverter IC, CMOS, SOIC, 5.5V Product overview: CD74ACT05M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT05M96G4 can be used for catalog matching and distributor lookup.

6-Bit Hex Inverter IC, CMOS, SOIC, 5.5V Product overview: CD74ACT05M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT05M96G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1160106-CD74ACT05M96G4 705-CD74ACT05M96G4
Product Name Logic - Logic - Gates and Inverters - CD74ACT05M96G4 5.5V SOIC Logic IC
Gate Type NOT; Inverter NOT; Buffer, Inverter
Supply Voltage 4.5 V ~ 5.5 V 5.5V
Inputs 6 1
Propagation Delay 10.8 ns 10.8 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5400/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP
View Details
4 suppliers
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details