Nexperia B.V. Gates and Inverters 74ABT32DB,118

Description
OR Gate IC 4 Channel 14-SSOP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74ABT32DB,118-ND
Gates and Inverters 74ABT32DB,118-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Logic IC
705-74ABT32DB,118
SSOP Logic IC 705-74ABT32DB,118
OR Gate 4-Element 2-IN BiCMOS 14-Pin SSOP T/R Product overview: 74ABT32DB,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT32DB,118 can be used for catalog matching and distributor lookup.

OR Gate 4-Element 2-IN BiCMOS 14-Pin SSOP T/R Product overview: 74ABT32DB,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74ABT32DB,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74ABT32DB,118 - 764837-74ABT32DB,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74ABT32DB,118
764837-74ABT32DB,118
Logic - Logic - Gates and Inverters - 74ABT32DB,118 764837-74ABT32DB,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 764837-74ABT32DB,118 Series: 74ABT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 15mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SSOP Maximum Quiescent Current: 50μA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 764837-74ABT32DB,118
Series: 74ABT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 15mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 74ABT32DB,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ABT32DB,118
Gates and Inverters 74ABT32DB,118
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ABT32DB,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ABT32DB,118
Logic - Gates and Inverters 74ABT32DB,118
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74ABT32DB,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74ABT32DB,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74ABT32DB,118
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74ABT32DB,118-ND 705-74ABT32DB,118 764837-74ABT32DB,118 74ABT32DB,118 74ABT32DB,118 74ABT32DB,118
Product Name Gates and Inverters SSOP Logic IC Logic - Logic - Gates and Inverters - 74ABT32DB,118 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 2 2 2
Propagation Delay 3.4 ns 3.4 ns
Low Level Output Current (Sink) 15 mA 20 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29L8340 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
8-Channel Transceiver - MYXAF54RHC245/V - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type Other; Flat-Pack
View Details
Quad 2-input NOR gate - 74AHCT02PW,118 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers