Inverter IC 6 Channel Open Drain 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 079871-CD74ACT05E
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
6-ch, 4.5-V to 5.5-V inverters with TTL-compatible CMOS inputs and open-drain outputs 14-PDIP -55 to 125 Product overview: CD74ACT05E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT05E can be used for catalog matching and distributor lookup.
IC, LOGIC, HEX INVERTER W/OD, 14DIP; Logic Family / Base Number:74ACT05; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel Open Drain 14-PDIP
IC INVERTER OD 6CH 6-INP 14DIP
IC INVERTER OD 6CH 1IN 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-12763-5-ND | 079871-CD74ACT05E | 705-CD74ACT05E | 36AJ8574 | CD74ACT05E | CD74ACT05E | CD74ACT05E |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74ACT05E | Logic IC | Ic, Logic, Hex Inverter W/od, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; AND | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Output Type | Open Drain | ||||||
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 10.8 ns | 10.8 ns |