Texas Instruments CD74ACT02 Quad 2-Input NOR Gates CD74ACT02M96

Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT02 Quad 2-Input NOR Gates - CD74ACT02M96 - Texas Instruments
Dallas, TX, United States
CD74ACT02 Quad 2-Input NOR Gates
CD74ACT02M96
CD74ACT02 Quad 2-Input NOR Gates CD74ACT02M96
Quad 2-Input NOR Gates 14-SOIC -55 to 125

Quad 2-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74ACT02M96
Quad 5.5V SOIC Logic IC 705-CD74ACT02M96
Quad 2-Input NOR Gate IC, 5.5V, 12.2ns, SOIC, Gold Plating Product overview: CD74ACT02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT02M96 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5.5V, 12.2ns, SOIC, Gold Plating Product overview: CD74ACT02M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT02M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74ACT02M96 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-14486-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14486-1-ND
Gates and Inverters 296-14486-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14486-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14486-6-ND
Gates and Inverters 296-14486-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14486-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14486-2-ND
Gates and Inverters 296-14486-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT02M96 - 050146-CD74ACT02M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT02M96
050146-CD74ACT02M96
Logic - Logic - Gates and Inverters - CD74ACT02M96 050146-CD74ACT02M96
Manufacturer: Texas Instruments Win Source Part Number: 050146-CD74ACT02M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050146-CD74ACT02M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - CD74ACT02M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT02M96
Gates and Inverters CD74ACT02M96
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74ACT02M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT02M96
Logic - Gates and Inverters CD74ACT02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT02M96
Logic Gates CD74ACT02M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT02M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT02M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT02M96
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT02M96 705-CD74ACT02M96 CD74ACT02M96 296-14486-1-ND 050146-CD74ACT02M96 CD74ACT02M96 CD74ACT02M96 CD74ACT02M96 CD74ACT02M96
Product Name CD74ACT02 Quad 2-Input NOR Gates Quad 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74ACT02M96 Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE OR; NOR NOR NOT; NOR; NOR Gate NOR; NOR Gate NOT; NOR NOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 11.1 ns 12.2 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers