Texas Instruments CD74ACT02 Quad 2-Input NOR Gates CD74ACT02M

Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT02 Quad 2-Input NOR Gates - CD74ACT02M - Texas Instruments
Dallas, TX, United States
CD74ACT02 Quad 2-Input NOR Gates
CD74ACT02M
CD74ACT02 Quad 2-Input NOR Gates CD74ACT02M
Quad 2-Input NOR Gates 14-SOIC -55 to 125

Quad 2-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-4251-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4251-5-ND
Gates and Inverters 296-4251-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT02M - 138542-CD74ACT02M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT02M
138542-CD74ACT02M
Logic - Logic - Gates and Inverters - CD74ACT02M 138542-CD74ACT02M
Manufacturer: Texas Instruments Win Source Part Number: 138542-CD74ACT02M Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138542-CD74ACT02M
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74ACT02M - Rochester Electronics
Newburyport, MA, United States
NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-CD74ACT02M
Quad 5V SOIC Logic IC 705-CD74ACT02M
Quad 2-Input NOR Gate IC, 5V, 12.2ns, SOIC Product overview: CD74ACT02M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT02M can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 12.2ns, SOIC Product overview: CD74ACT02M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT02M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74ACT02M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT02M
Gates and Inverters CD74ACT02M
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74ACT02M
Logic Gates CD74ACT02M
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT02M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74ACT02M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT02M
Logic - Gates and Inverters CD74ACT02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74Act Cmos, Smd, 74Act02, Soic14; Logic Family / Base Number Texas Instruments - 29AH3585 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, Smd, 74Act02, Soic14; Logic Family / Base Number Texas Instruments
29AH3585
74Act Cmos, Smd, 74Act02, Soic14; Logic Family / Base Number Texas Instruments 29AH3585
74ACT CMOS, SMD, 74ACT02, SOIC14; Logic Family / Base Number:74ACT02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74ACT CMOS, SMD, 74ACT02, SOIC14; Logic Family / Base Number:74ACT02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT02M 296-4251-5-ND 138542-CD74ACT02M CD74ACT02M 705-CD74ACT02M CD74ACT02M CD74ACT02M CD74ACT02M CD74ACT02M 29AH3585
Product Name CD74ACT02 Quad 2-Input NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74ACT02M Quad 5V SOIC Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters 74Act Cmos, Smd, 74Act02, Soic14; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR; NOR Gate NOR NOT; NOR NOR; NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family ACT CMOS
Propagation Delay 11.1 ns 12.2 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-8772201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
4 suppliers
Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers