Texas Instruments CD74ACT00 Quad 2-Input NAND Gates CD74ACT00M96E4

Description
Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote
Description
Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74ACT00 Quad 2-Input NAND Gates from Texas Instruments features four independent 2-input NAND gates that perform the Boolean function Y = A ,Ä¢ B in positive logic. This device is TTL-voltage compatible and offers a balanced propagation delay with a maximum output drive current of ±24mA, allowing for a fanout of up to 15 F devices. The product is designed using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. It also provides ESD protection exceeding 2kV per MIL-STD-883, method 3015, making it suitable for environments where electrostatic discharge is a concern. The CD74ACT00 is available in multiple package types, including SOIC and PDIP, accommodating different design requirements.

Datasheet Summary
Powered by GS/AI

The CD74ACT00 Quad 2-Input NAND Gates from Texas Instruments features four independent 2-input NAND gates that perform the Boolean function Y = A ,Ä¢ B in positive logic. This device is TTL-voltage compatible and offers a balanced propagation delay with a maximum output drive current of ±24mA, allowing for a fanout of up to 15 F devices. The product is designed using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. It also provides ESD protection exceeding 2kV per MIL-STD-883, method 3015, making it suitable for environments where electrostatic discharge is a concern. The CD74ACT00 is available in multiple package types, including SOIC and PDIP, accommodating different design requirements.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT00 Quad 2-Input NAND Gates - CD74ACT00M96E4 - Texas Instruments
Dallas, TX, United States
CD74ACT00 Quad 2-Input NAND Gates
CD74ACT00M96E4
CD74ACT00 Quad 2-Input NAND Gates CD74ACT00M96E4
Quad 2-Input NAND Gates 14-SOIC -55 to 125

Quad 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - CD74ACT00M96E4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74ACT00M96E4-ND
Gates and Inverters CD74ACT00M96E4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT00M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT00M96E4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT00M96E4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74ACT00M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT00M96E4
Gates and Inverters CD74ACT00M96E4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74ACT00M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT00M96E4
Logic - Gates and Inverters CD74ACT00M96E4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT00M96E4
Logic Gates CD74ACT00M96E4
Logic Gates Quad 2-Input NAND Gate

Logic Gates Quad 2-Input NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT00M96E4 CD74ACT00M96E4-ND CD74ACT00M96E4 CD74ACT00M96E4 CD74ACT00M96E4 CD74ACT00M96E4
Product Name CD74ACT00 Quad 2-Input NAND Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NAND NAND NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 9.5 ns 13.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Gates and Inverters - 54H11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5409FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers