Texas Instruments CD74ACT00 Quad 2-Input NAND Gates CD74ACT00E

Description
Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote
Description
Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74ACT00E is a quadruple 2-input NAND gate in a 14-pin PDIP package, measuring 19.3mm × 9.4mm, with an operating temperature range of -55 to 125°C and TTL-voltage compatible inputs. It features ±24mA output drive current and is built using an SCR-latchup-resistant CMOS process. The device exceeds 2kV ESD protection per MIL-STD-883, method 3015, and supports a fanout of 15 F devices.

Datasheet Summary
Powered by GS/AI

The CD74ACT00E is a quadruple 2-input NAND gate in a 14-pin PDIP package, measuring 19.3mm × 9.4mm, with an operating temperature range of -55 to 125°C and TTL-voltage compatible inputs. It features ±24mA output drive current and is built using an SCR-latchup-resistant CMOS process. The device exceeds 2kV ESD protection per MIL-STD-883, method 3015, and supports a fanout of 15 F devices.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT00 Quad 2-Input NAND Gates - CD74ACT00E - Texas Instruments
Dallas, TX, United States
CD74ACT00 Quad 2-Input NAND Gates
CD74ACT00E
CD74ACT00 Quad 2-Input NAND Gates CD74ACT00E
Quad 2-Input NAND Gates 14-PDIP -55 to 125

Quad 2-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT00E - 050144-CD74ACT00E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT00E
050144-CD74ACT00E
Logic - Logic - Gates and Inverters - CD74ACT00E 050144-CD74ACT00E
Manufacturer: Texas Instruments Win Source Part Number: 050144-CD74ACT00E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 13.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050144-CD74ACT00E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 13.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32976-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32976-5-ND
Gates and Inverters 296-32976-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - CD74ACT00E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT00E
Gates and Inverters CD74ACT00E
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74ACT00E
Logic Gates CD74ACT00E
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74ACT00E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT00E
Logic - Gates and Inverters CD74ACT00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
74Act Cmos, 74Act00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5434 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, 74Act00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5434
74Act Cmos, 74Act00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5434
74ACT CMOS, 74ACT00, DIP14, 5.5V; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74ACT CMOS, 74ACT00, DIP14, 5.5V; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT00E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT00E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT00E 050144-CD74ACT00E 296-32976-5-ND CD74ACT00E CD74ACT00E CD74ACT00E 26AJ5434 CD74ACT00E
Product Name CD74ACT00 Quad 2-Input NAND Gates Logic - Logic - Gates and Inverters - CD74ACT00E Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters 74Act Cmos, 74Act00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V
Logic Family ACT
Propagation Delay 9.5 ns 13.2 ns 13.2 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details