Texas Instruments CD74AC86 Quad 2-Input Exclusive-OR Gates CD74AC86M96

Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC86 Quad 2-Input Exclusive-OR Gates - CD74AC86M96 - Texas Instruments
Dallas, TX, United States
CD74AC86 Quad 2-Input Exclusive-OR Gates
CD74AC86M96
CD74AC86 Quad 2-Input Exclusive-OR Gates CD74AC86M96
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-28574-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28574-6-ND
Gates and Inverters 296-28574-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28574-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28574-2-ND
Gates and Inverters 296-28574-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28574-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28574-1-ND
Gates and Inverters 296-28574-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74AC86M96
Quad 5.5V SOIC Logic IC 705-CD74AC86M96
Quad 2-Input XOR Gate IC, 4-Bit, CMOS, SOIC, 5.5V Product overview: CD74AC86M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC86M96 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 4-Bit, CMOS, SOIC, 5.5V Product overview: CD74AC86M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC86M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74AC86M96 - 1160102-CD74AC86M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC86M96
1160102-CD74AC86M96
Logic - Logic - Gates and Inverters - CD74AC86M96 1160102-CD74AC86M96
Manufacturer: Texas Instruments Win Source Part Number: 1160102-CD74AC86M96 Series: 74AC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.65 V Logic Level - High: 1.2 V ~ 3.85 V Family Name: CD74AC86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74AC86D; MC74AC86DR2; TC74AC86FN(F,M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160102-CD74AC86M96
Series: 74AC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10.8ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.65 V
Logic Level - High: 1.2 V ~ 3.85 V
Family Name: CD74AC86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74AC86D; MC74AC86DR2; TC74AC86FN(F,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74AC86M96 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74AC86M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC86M96
Logic - Gates and Inverters CD74AC86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74AC86M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC86M96
Gates and Inverters CD74AC86M96
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - CD74AC86M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74AC86M96
Gates and Inverters CD74AC86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC86M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC86M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74AC86M96
Logic Gates CD74AC86M96
Logic Gates Quad 2-Input Exclusive-OR Gates

Logic Gates Quad 2-Input Exclusive-OR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC86M96 296-28574-6-ND 705-CD74AC86M96 1160102-CD74AC86M96 CD74AC86M96 CD74AC86M96 CD74AC86M96 CD74AC86M96 CD74AC86M96 CD74AC86M96
Product Name CD74AC86 Quad 2-Input Exclusive-OR Gates Gates and Inverters Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74AC86M96 Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) OR; XOR NOT; XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 5.5V 1.5 V ~ 5.5 V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 123 ns 10.8 ns 10.8 ns 10.8 ns 10.8 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details