Texas Instruments CD74AC86 Quad 2-Input Exclusive-OR Gates CD74AC86M

Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC86 Quad 2-Input Exclusive-OR Gates - CD74AC86M - Texas Instruments
Dallas, TX, United States
CD74AC86 Quad 2-Input Exclusive-OR Gates
CD74AC86M
CD74AC86 Quad 2-Input Exclusive-OR Gates CD74AC86M
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-32975-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32975-5-ND
Gates and Inverters 296-32975-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD74AC86M - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74AC86M
Quad 5.5V SOIC Logic IC 705-CD74AC86M
Quad 2-Input XOR Gate IC, CMOS, 1.5-5.5V, SOIC Product overview: CD74AC86M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC86M can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, 1.5-5.5V, SOIC Product overview: CD74AC86M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC86M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, 74Ac Cmos, Smd, 74Ac86, Soic14; Logic Family / Base Number Texas Instruments - 26AJ5461 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, Smd, 74Ac86, Soic14; Logic Family / Base Number Texas Instruments
26AJ5461
Ic, 74Ac Cmos, Smd, 74Ac86, Soic14; Logic Family / Base Number Texas Instruments 26AJ5461
IC, 74AC CMOS, SMD, 74AC86, SOIC14; Logic Family / Base Number:74AC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74AC CMOS, SMD, 74AC86, SOIC14; Logic Family / Base Number:74AC86; Logic Type:XOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74AC86M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC86M
Gates and Inverters CD74AC86M
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC86M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC86M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC86M
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74AC86M
Logic Gates CD74AC86M
Logic Gates Quad 2-Input Exclusive-OR Gates

Logic Gates Quad 2-Input Exclusive-OR Gates

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC86M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC86M
Logic - Gates and Inverters CD74AC86M
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC86M 296-32975-5-ND CD74AC86M 705-CD74AC86M 26AJ5461 CD74AC86M CD74AC86M CD74AC86M CD74AC86M
Product Name CD74AC86 Quad 2-Input Exclusive-OR Gates Gates and Inverters Quad 5.5V SOIC Logic IC Ic, 74Ac Cmos, Smd, 74Ac86, Soic14; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE XOR; XOR XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 5.5V 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High)
Logic Family AC CMOS
Propagation Delay 123 ns 10.8 ns 10.8 ns
Operating Current 0.0400 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
 - 5454DM - Rochester Electronics
Texas Instruments
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers