Texas Instruments CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset CD74AC74M96

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flops with clear and preset, packaged in a 14-pin SOIC measuring 8.65mm × 6mm, operating from -55°C to 125°C with a supply voltage range of 1.5V to 5.5V and ±24mA output drive capability.

Datasheet Summary
Powered by GS/AI

Dual positive-edge-triggered D-type flip-flops with clear and preset, packaged in a 14-pin SOIC measuring 8.65mm × 6mm, operating from -55°C to 125°C with a supply voltage range of 1.5V to 5.5V and ±24mA output drive capability.

Suppliers

Company
Product
Description
Supplier Links
CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset - CD74AC74M96 - Texas Instruments
Dallas, TX, United States
CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset
CD74AC74M96
CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset CD74AC74M96
Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC74M96
083144-CD74AC74M96
Logic - Logic - Flip Flops - CD74AC74M96 083144-CD74AC74M96
Manufacturer: Texas Instruments Win Source Part Number: 083144-CD74AC74M96 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 10pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.5 V to 5.5 V Max Frequency: 100MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083144-CD74AC74M96
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 100MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74AC74M96 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14

Supplier's Site Datasheet
Flip Flops - 296-14484-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14484-1-ND
Flip Flops 296-14484-1-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-14484-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14484-6-ND
Flip Flops 296-14484-6-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - 296-14484-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14484-2-ND
Flip Flops 296-14484-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC74M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC74M96
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC74M96
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Flip Flops - CD74AC74M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC74M96
Flip Flops CD74AC74M96
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Logic - Flip Flops - CD74AC74M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC74M96
Logic - Flip Flops CD74AC74M96
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
D Flip-Flop, Dual, 10Ns, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ5460 - Newark, An Avnet Company
Chicago, IL, United States
D Flip-Flop, Dual, 10Ns, Soic-14; Logic Family / Base Number Texas Instruments
26AJ5460
D Flip-Flop, Dual, 10Ns, Soic-14; Logic Family / Base Number Texas Instruments 26AJ5460
D FLIP-FLOP, DUAL, 10NS, SOIC-14; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:110MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D FLIP-FLOP, DUAL, 10NS, SOIC-14; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:110MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC74M96 083144-CD74AC74M96 CD74AC74M96 296-14484-1-ND CD74AC74M96 CD74AC74M96 CD74AC74M96 26AJ5460
Product Name CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset Logic - Logic - Flip Flops - CD74AC74M96 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops D Flip-Flop, Dual, 10Ns, Soic-14; Logic Family / Base Number Texas Instruments
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5 V ~ 5.5 V 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 114 ns 10 ns 10 ns 10 ns
fMAX 100 MHz 100 MHz 100 MHz 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9078001M3A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Flip Flops - 5474FM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
CY74FCT16374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT16374TPVCG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
Flip Flops - 74F374SCX-NS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers