Dual positive-edge-trigge
Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1197189-CD74AC74EE4
Number of Circuits: 2
Contact Plating: Gold
Frequency: 110 MHz
Polarity: Non-Inverting
Number of Elements: 2
Number of Bits per Element: 1
Weight: 927.99329 mg
Number of Bits: 2
Number of Pins: 14
High Level Output Current: -24 mA
Low Level Output Current: 24 mA
Quiescent Current: 4 µA
Propagation Delay: 144 ns
Output Current: 24 mA
Categories: Logic - Flip Flops
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.5 V
Turn-On Delay Time: 2.5 ns
Logic Function: AND, D-Type, Flip-Flop
Max Operating Temperature: 125 °C
Number of Input Lines: 1
Number of Output Lines: 1
Clock Edge Trigger Type: Positive Edge
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14
| Texas Instruments | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC74EE4 | 1197189-CD74AC74EE4 | CD74AC74EE4 |
| Product Name | CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD74AC74EE4 | |
| Flip-Flop Type | D | ||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | ||
| Propagation Delay | 114 ns | ||
| fMAX | 100 MHz |