Dual Positive-Edge-Trigge
D Flip-Flop, AC Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 137493-CD74AC74E
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 10pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-DIP (0.300", 7.62mm)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.5 V to 5.5 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300"", 7.62mm)"
D FLIP-FLOP DUAL, 5416840, DIP14; Logic Family / Base Number:74AC74; Flip-Flop Type:D; Propagation Delay:10ns; Frequency:110MHz; Output Current:24mA; Logic Case Style:DIP; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
IC FF D-TYPE DUAL 1BIT 14DIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74AC74E | CD74AC74E | 137493-CD74AC74E | 296-32973-5-ND | 26AJ5458 | CD74AC74E | CD74AC74E |
| Product Name | CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset | Logic - Logic - Flip Flops - CD74AC74E | Flip Flops | D Flip-Flop Dual, 5416840, Dip14; Logic Family / Base Number Texas Instruments | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | |||
| Supply Voltage | 1.5V; 3.3V; 5V; 1.5,3.3,5 | 1.5 V ~ 5.5 V | 1.5V ~ 5.5V | 1.5V ~ 5.5V | |||
| Propagation Delay | 114 ns | 10 ns | 10 ns | 10 ns | |||
| fMAX | 100 MHz | 110 MHz | 110 MHz | 110 MHz |