Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC652M96 CD74AC652M96

Description
Registered Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74AC652M96 - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Registered Bus Transceiver, AC Series, 8-Func, 8-Bit, True Output, CMOS, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC652M96 - 771360-CD74AC652M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC652M96
771360-CD74AC652M96
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC652M96 771360-CD74AC652M96
Manufacturer: Texas Instruments Win Source Part Number: 771360-CD74AC652M96 Series: 74AC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: CD74AC652 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): MC74AC652DWG; MC74AC652DW; MC74AC652DWR2; MC74AC652DWR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771360-CD74AC652M96
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: CD74AC652
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): MC74AC652DWG; MC74AC652DW; MC74AC652DWR2; MC74AC652DWR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC BUS TXRX/REGISTER 8BIT 24SOIC - 815-CD74AC652M96 - Utmel Electronic Limited
Hong Kong, China
IC BUS TXRX/REGISTER 8BIT 24SOIC
815-CD74AC652M96
IC BUS TXRX/REGISTER 8BIT 24SOIC 815-CD74AC652M96
IC BUS TXRX/REGISTER 8BIT 24SOIC

IC BUS TXRX/REGISTER 8BIT 24SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - CD74AC652M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74AC652M96
Buffers, Drivers, Receivers, Transceivers CD74AC652M96
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number CD74AC652M96 771360-CD74AC652M96 815-CD74AC652M96 CD74AC652M96
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC652M96 IC BUS TXRX/REGISTER 8BIT 24SOIC Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 24-SOIC (0.295, 7.50mm Width) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details